Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Half-Bridge Gate Driver IC Non-Inverting Module
Half-Bridge Gate Driver IC Non-Inverting Module
GATE DRIVER UNIT (WITHOUT GATE R
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 2DUC51008DXE1 | 132-2DUC51008DXE1-ND | 2DUC51008DXE1 | 2DUC51008DXE1 |
| Product Name | Gate Driver | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 13 to 28 volts | 13 to 28 volts | 28 to 13 volts |