CTS Corporation Crystals, Oscillators, Resonators - Crystals 406C35B27M00000

Description
Win Source Part Number: 1150624-406C35B27M00 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 406 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 27 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: 406C35B27.00000,CTX6 73DKR,CTX673CT,CTX67 3TR
Request a Quote Datasheet
Description
Win Source Part Number: 1150624-406C35B27M00 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 406 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 27 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: 406C35B27.00000,CTX6 73DKR,CTX673CT,CTX67 3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1150624-406C35B27M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1150624-406C35B27M00000
Crystals, Oscillators, Resonators - Crystals 1150624-406C35B27M00000
Win Source Part Number: 1150624-406C35B27M00 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 406 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 27 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: 406C35B27.00000,CTX6 73DKR,CTX673CT,CTX67 3TR

Win Source Part Number: 1150624-406C35B27M00000
Category: Crystals, Oscillators, Resonators>Crystals
Series: 406
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 27 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 13pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
Other Names: 406C35B27.00000,CTX673DKR,CTX673CT,CTX673TR

Buy Now Datasheet
Crystals - 110-406C35B27M00000CT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B27M00000TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B27M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 406C35B27M00000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
406C35B27M00000
Oscillator Crystal 406C35B27M00000
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 27.0000MHZ 13PF SMD

CRYSTAL 27.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Oscillators Crystals
Product Number 1150624-406C35B27M00000 110-406C35B27M00000CT-ND 406C35B27M00000 406C35B27M00000
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Oscillator Crystal Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 27 MHz 27 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-50-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 5 MHz
View Details
5 suppliers
Oscillators - 863-510BAA20M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-39702PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details