CTS Corporation Oscillator Crystal 406C35B44M54500

Description
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.
Request a Quote Datasheet
Description
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 406C35B44M54500 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
406C35B44M54500
Oscillator Crystal 406C35B44M54500
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
Crystals - 110-406C35B44M54500DKR-ND - DigiKey
Thief River Falls, MN, United States
44.545MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

44.545MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B44M54500TR-ND - DigiKey
Thief River Falls, MN, United States
44.545MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

44.545MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B44M54500CT-ND - DigiKey
Thief River Falls, MN, United States
44.545MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

44.545MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.5450MHZ 13PF SMD

CRYSTAL 44.5450MHZ 13PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 406C35B44M54500 110-406C35B44M54500DKR-ND 406C35B44M54500
Product Name Oscillator Crystal Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-890CR+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details