87MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
DigiKey | |
---|---|
Product Category | Oscillators |
Product Number | 510ABA87M0000AAG-ND |
Product Name | Oscillators |
Oscillator Type | XO |
Package / Form Factor | Surface Mount; 6-SMD, No Lead |
Frequency Stability | 25 ppm |