26MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Model 403, Surface Mount Quartz Crystal: The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 110-403C35E26M00000TR-ND | 403C35E26M00000 | 403C35E26M00000 |
| Product Name | Crystals | Oscillator Crystal | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 20 pF | 20 pF |