CTS Corporation Crystals 403C11E32M00000

Description
32MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403C11E32M00000TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C11E32M00000CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C11E32M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 403C11E32M00000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
403C11E32M00000
Oscillator Crystal 403C11E32M00000
Model 403, Surface Mount Quartz Crystal: The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 403, Surface Mount Quartz Crystal: The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 32.0000MHZ 20PF SMD

CRYSTAL 32.0000MHZ 20PF SMD

Supplier's Site
Crystal, 32Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts - 75AJ0326 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts
75AJ0326
Crystal, 32Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts 75AJ0326
CRYSTAL, 32MHZ, 20PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 20PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number 110-403C11E32M00000TR-ND 403C11E32M00000 403C11E32M00000 75AJ0326
Product Name Crystals Oscillator Crystal Crystals Crystal, 32Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-200-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
6 suppliers
Clock/Timing - Programmable Timers and Oscillators - LMC555CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details