16MHz ±10ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Model 403, Surface Mount Quartz Crystal: The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.
CRYSTAL, 16MHZ, 20PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES
CRYSTAL 16.0000MHZ 20PF SMD
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals | Crystals |
| Product Number | 110-403C11E16M00000CT-ND | 403C11E16M00000 | 75AJ0325 | 403C11E16M00000 | 403C11E16M00000 |
| Product Name | Crystals | Oscillator Crystal | Crystal, 16Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | RoHS | |||
| Frequency Stability | 10 ppm | 10 ppm | |||
| Load Capacitance | 20 pF | 20 pF | 20 pF |