CTS Corporation Crystals 406C35B13M00000

Description
13MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX662TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX662TR-ND
Crystals CTX662TR-ND
13MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

13MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 406C35B13M00000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
406C35B13M00000
Oscillator Crystal 406C35B13M00000
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 13.0000MHZ 13PF SMD

CRYSTAL 13.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number CTX662TR-ND 406C35B13M00000 406C35B13M00000
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-200-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers