- Trained on our vast library of engineering resources.

Skyworks Solutions, Inc. Oscillators - 510ACB25M0000AAG 510ACB25M0000AAG

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 510ACB25M0000AAG - 907130-510ACB25M0000AAG - Win Source Electronics
Yishun, Singapore
Oscillators - 510ACB25M0000AAG
907130-510ACB25M0000AAG
Oscillators - 510ACB25M0000AAG 907130-510ACB25M0000AAG
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 907130-510ACB25M0000 AAG Series: Si510 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Strip Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SI510 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 907130-510ACB25M0000AAG
Series: Si510
Operating Temperature Range: -40°C ~ 85°C
Features: 25 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Package: Strip
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: SI510
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Supplier's Site Datasheet
Oscillators - 510ACB25M0000AAG-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 907130-510ACB25M0000AAG 510ACB25M0000AAG-ND
Product Name Oscillators - 510ACB25M0000AAG Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

SN54S124 Dual Voltage-Controlled Oscillators - SNJ54S124W - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clocks & Timing Solutions, Oscillators - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS
Frequency 15 to 2100 MHz
View Details