Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.
13MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
13MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
13MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 405C35B13M00000 | 110-405C35B13M00000TR-ND | 405C35B13M00000 |
| Product Name | Oscillator Crystal | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 13 pF | 13 pF |