CTS Corporation Crystals 406C35B14M85000

Description
14.85MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.85MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX667TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX667TR-ND
Crystals CTX667TR-ND
14.85MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

14.85MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 406C35B14M85000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
406C35B14M85000
Oscillator Crystal 406C35B14M85000
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 14.8500MHZ 13PF SMD

CRYSTAL 14.8500MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number CTX667TR-ND 406C35B14M85000 406C35B14M85000
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Crystals, Oscillators, Resonators - Oscillators - 1315957-SIT1602AC-12-18S-26.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
View Details
2 suppliers