CTS Corporation Oscillator Crystal 406C35B18M43200

Description
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.
Request a Quote Datasheet
Description
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 406C35B18M43200 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
406C35B18M43200
Oscillator Crystal 406C35B18M43200
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 1315660-406C35B18M43200 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1315660-406C35B18M43200
Crystals, Oscillators, Resonators - Crystals 1315660-406C35B18M43200
Win Source Part Number: 1315660-406C35B18M43 200 Category: Crystals, Oscillators, Resonators>Crystals Series: 406 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Frequency: 18.432 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls

Win Source Part Number: 1315660-406C35B18M43200
Category: Crystals, Oscillators, Resonators>Crystals
Series: 406
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Frequency: 18.432 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 13pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Crystals - 110-406C35B18M43200TR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

18.432MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B18M43200CT-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

18.432MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B18M43200DKR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

18.432MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 18.4320MHZ 13PF SMD

CRYSTAL 18.4320MHZ 13PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Crystals Crystals
Product Number 406C35B18M43200 1315660-406C35B18M43200 110-406C35B18M43200TR-ND 406C35B18M43200
Product Name Oscillator Crystal Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 18.43 MHz 18.43 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

LVCMOS Oscillators - SIT8008BI-32-33E-100.000000 - SiTime Corporation
Specs
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Frequency Stability 25 ppm
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details