CTS Corporation Crystals 405C35B19M20000

Description
19.2MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-405C35B19M20000DKR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35B19M20000TR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35B19M20000CT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1001630-405C35B19M20000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1001630-405C35B19M20000
Crystals, Oscillators, Resonators - Crystals 1001630-405C35B19M20000
Win Source Part Number: 1001630-405C35B19M20 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 405 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 19.2 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: CTX648CT,405C35B19.2 0000,CTX648DKR,CTX64 8TR

Win Source Part Number: 1001630-405C35B19M20000
Category: Crystals, Oscillators, Resonators>Crystals
Series: 405
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 19.2 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 13pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls
Other Names: CTX648CT,405C35B19.20000,CTX648DKR,CTX648TR

Buy Now Datasheet
Oscillator Crystal - 405C35B19M20000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
405C35B19M20000
Oscillator Crystal 405C35B19M20000
Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 19.2000MHZ 13PF SMD

CRYSTAL 19.2000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Oscillators Crystals
Product Number 110-405C35B19M20000DKR-ND 1001630-405C35B19M20000 405C35B19M20000 405C35B19M20000
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 13 pF 13 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data