CTS Corporation Crystals, Oscillators, Resonators - Crystals 405C35B26M00000

Description
Win Source Part Number: 991874-405C35B26M000 00 Category: Crystals, Oscillators, Resonators>Crystals Series: 405 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 26 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: CTX653DKR,CTX653CT,Q 5702768,CTX653TR,405 C35B26.00000
Request a Quote Datasheet
Description
Win Source Part Number: 991874-405C35B26M000 00 Category: Crystals, Oscillators, Resonators>Crystals Series: 405 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 26 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: CTX653DKR,CTX653CT,Q 5702768,CTX653TR,405 C35B26.00000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 991874-405C35B26M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
991874-405C35B26M00000
Crystals, Oscillators, Resonators - Crystals 991874-405C35B26M00000
Win Source Part Number: 991874-405C35B26M000 00 Category: Crystals, Oscillators, Resonators>Crystals Series: 405 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 26 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 13pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: CTX653DKR,CTX653CT,Q 5702768,CTX653TR,405 C35B26.00000

Win Source Part Number: 991874-405C35B26M00000
Category: Crystals, Oscillators, Resonators>Crystals
Series: 405
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 26 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 13pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
Other Names: CTX653DKR,CTX653CT,Q5702768,CTX653TR,405C35B26.00000

Buy Now Datasheet
Crystals - CTX653TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX653TR-ND
Crystals CTX653TR-ND
26MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 405C35B26M00000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
405C35B26M00000
Oscillator Crystal 405C35B26M00000
Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 26.0000MHZ 13PF SMD

CRYSTAL 26.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Oscillators Crystals
Product Number 991874-405C35B26M00000 CTX653TR-ND 405C35B26M00000 405C35B26M00000
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Oscillator Crystal Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 26 MHz 26 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
VCO / SMT / T&R / ESD-P - ROS-4415-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - SE555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers