CTS Corporation Crystals 405C35B14M74560

Description
14.7456MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-405C35B14M74560CT-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35B14M74560TR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35B14M74560DKR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

14.7456MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 405C35B14M74560 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
405C35B14M74560
Oscillator Crystal 405C35B14M74560
Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 14.7456MHZ 13PF SMD

CRYSTAL 14.7456MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 110-405C35B14M74560CT-ND 405C35B14M74560 405C35B14M74560
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA004662BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 8136236 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details