CTS Corporation Crystals 405C35B24M00000

Description
24MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-405C35B24M00000TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35B24M00000CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35B24M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 405C35B24M00000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
405C35B24M00000
Oscillator Crystal 405C35B24M00000
Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 24.0000MHZ 13PF SMD

CRYSTAL 24.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 110-405C35B24M00000TR-ND 405C35B24M00000 405C35B24M00000
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-9775 - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2X014FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details