CTS Corporation Oscillator Crystal 406C35B14M31818

Description
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.
Request a Quote Datasheet
Description
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 406C35B14M31818 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
406C35B14M31818
Oscillator Crystal 406C35B14M31818
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
Crystals - CTX665TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX665TR-ND
Crystals CTX665TR-ND
14.31818MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.31818MHZ 13PF SMD

CRYSTAL 14.31818MHZ 13PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 406C35B14M31818 CTX665TR-ND 406C35B14M31818
Product Name Oscillator Crystal Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BPW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510ACA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - LMK62A2-200M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers