CTS Corporation Crystals 406C35B24M57600

Description
24.576MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-406C35B24M57600TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B24M57600CT-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B24M57600DKR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 406C35B24M57600 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
406C35B24M57600
Oscillator Crystal 406C35B24M57600
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 24.5760MHZ 13PF SMD

CRYSTAL 24.5760MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 110-406C35B24M57600TR-ND 406C35B24M57600 406C35B24M57600
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-147.4 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-470-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - LMK61E2-I1SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details