Ultra-Low Jitter Crystal Oscillators (TCXO)
Available at any frequency from 20 MHz to 2000 MHz
Jitter as low as 20fs (12 kHz to 20 MHz)
Temperature stability of +/-1 ppm
CML/LVDS/LVPECL/HCSL output formats
Output Enable/Disable Feature
Less than 10 ms start-up time
No activity dips or micro jump
Industry standard 3.2 x 2.5 mm 8-pin LGA package
Single 1.8V supply with internal regulator
Superior power supply immunity
Temperature range -40 C to 85 C
Temperature extended range: -40 C to 105 C
ESD HBM 2000V, CDM 500V
Lead free / RoHS compliant
Ultra-Low Jitter Crystal Oscillators (TCXO)
- Available at any frequency from 20 MHz to 2000 MHz
- Jitter as low as 20fs (12 kHz to 20 MHz)
- Temperature stability of +/-1 ppm
- CML/LVDS/LVPECL/HCSL output formats
- Output Enable/Disable Feature
- Less than 10 ms start-up time
- No activity dips or micro jump
- Industry standard 3.2 x 2.5 mm 8-pin LGA package
- Single 1.8V supply with internal regulator
- Superior power supply immunity
- Temperature range -40 C to 85 C
- Temperature extended range: -40 C to 105 C
- ESD HBM 2000V, CDM 500V
- Lead free / RoHS compliant