CTS Corporation Crystals 405C35B32M00000

Description
32MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-405C35B32M00000TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35B32M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35B32M00000CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 405C35B32M00000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
405C35B32M00000
Oscillator Crystal 405C35B32M00000
Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 32.0000MHZ 13PF SMD

CRYSTAL 32.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 110-405C35B32M00000TR-ND 405C35B32M00000 405C35B32M00000
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMC555 MDA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; Die
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-2490C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
LVCMOS Oscillators - SIT8008BI-11-18S-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
3 suppliers