CTS Corporation Crystals 406C35B10M00000

Description
10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-406C35B10M00000CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B10M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35B10M00000TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

10MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 406C35B10M00000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
406C35B10M00000
Oscillator Crystal 406C35B10M00000
Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 10.0000MHZ 13PF SMD

CRYSTAL 10.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 110-406C35B10M00000CT-ND 406C35B10M00000 406C35B10M00000
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB - 019402-LM556CM/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers