Manufacturer: Infineon Technologies
Win Source Part Number: 899890-TLE4955E4HALA
Series: Automotive, AEC-Q100
Features: - Sensor - Axis
Package: Tape & Box (TB)
Part Status: Discontinued at Digi-Key
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC SPEED SENSOR MAGN PG-SSO-2
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 899890-TLE4955E4HALA1 | TLE4955E4HALA1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4955E4HALA1 | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic |