Infineon Technologies AG Pressure Sensors, Transducers - KP226N3622 KP226N3622

Description
Manufacturer: Infineon Technologies Win Source Part Number: 739097-KP226N3622 Manufacturer Homepage: www.infineon.com Reference case: DSOF-8 Reference Date Code: 1145+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 739097-KP226N3622 Manufacturer Homepage: www.infineon.com Reference case: DSOF-8 Reference Date Code: 1145+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - KP226N3622 - 739097-KP226N3622 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - KP226N3622
739097-KP226N3622
Pressure Sensors, Transducers - KP226N3622 739097-KP226N3622
Manufacturer: Infineon Technologies Win Source Part Number: 739097-KP226N3622 Manufacturer Homepage: www.infineon.com Reference case: DSOF-8 Reference Date Code: 1145+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 739097-KP226N3622
Manufacturer Homepage: www.infineon.com
Reference case: DSOF-8
Reference Date Code: 1145+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 739097-KP226N3622
Product Name Pressure Sensors, Transducers - KP226N3622
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensors, Transducers - BM1386GLV-ZTR - 864386-BM1386GLV-ZTR - Win Source Electronics
Specs
Package / Mounting CLGA10V020A
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Pressure Sensor Chip - ELVH Series - Pressure Sensor Chip - ELVH Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Compensated Compensated
Pressure Type Gauge
View Details
MEMS Sensing Elements High Pressure Pressure Sensor - K Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details