Manufacturer: Infineon Technologies
Category: Sensors, Transducers -Pressure Sensors, Transducers
Package: Tape & Reel (TR) Cut Tape (CT)
Features: Temperature Compensated
Voltage - Supply: 3.135V ~ 3.465V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Base Product Number: KP264XTMA1
Product Status: Active
SENSOR 16.68PSIA 10BIT
PRESSURE SENSOR, ABSOLUTE, -40TO125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | KP264XTMA1 | 82AH4579 | |
| Product Name | Sensors, Transducers -Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Absolute, -40To125Deg C Rohs Compliant Infineon |
| Compensated | Compensated |