TIRE PRESSURE SENSOR, 900KPA, DSOSP-14; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:900kPa; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:DSOSP; No. of Pins:14Pins;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 49AC0790 |
| Product Name | Tire Pressure Sensor, 900Kpa, Dsosp-14; Pressure Type Infineon |
| Standards and Certifications | RoHS |