XENSIV™ TLE493D-W3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-W3B6 B1 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-W3B6 B0.
TLE493D-W3B6 B0, link to
TLE493D-W3B6 B2, link to
TLE493D-W3B6 B3, link to
Summary of Features
Best accuracy package-size fit
Supply voltage 3.3 V and 5 V
ISO 26262 compliant (ASIL B)
Magnetic field range selectable
Wake-up feature
Integrated temperature measurement
Operating temperature -40°C to 150°C
I2C interface
available with different I2C addresses
Benefits
Broad application range
Small PCB footprint
Wide supply voltage range (2.8…5.5V)
Enables cost efficient magnetic design
Functional safety support
Low power consumption
Demo-boards, code examples available
XENSIV™ TLE493D-W3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-W3B6 B1 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-W3B6 B0.
- TLE493D-W3B6 B0, link to
- TLE493D-W3B6 B2, link to
- TLE493D-W3B6 B3, link to
Summary of Features
- Best accuracy package-size fit
- Supply voltage 3.3 V and 5 V
- ISO 26262 compliant (ASIL B)
- Magnetic field range selectable
- Wake-up feature
- Integrated temperature measurement
- Operating temperature -40°C to 150°C
- I2C interface
- available with different I2C addresses
Benefits
- Broad application range
- Small PCB footprint
- Wide supply voltage range (2.8…5.5V)
- Enables cost efficient magnetic design
- Functional safety support
- Low power consumption
- Demo-boards, code examples available