XENSIV™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function
Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct measurement of the x-, y-, and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of:
3 dimensional movement within a magnetic field
Linear slide movement
360° angle rotation
By combining 3-axis measurement in a small package, with low power consumption, the TLE493D sensors provide a contactless position sensing alternative to applications which traditionally use mechanical or optical solutions. The system size for these applications can be reduced as magnetic threshold stability over temperature provides a highly accurate and more robust solution for those systems. Infineon’s sensor provides a standard 2-wire digital I2C communication interface, which enables a bi-directional communication between the sensor and microcontroller. In keeping with the highest quality standards and environmental regulations, the sensor is RoHs compliant, JESD47 or AEC-Q100 qualified and supports system according functional safety standard ISO 26262.
TLE493D-W2B6 is available in 4 different variants ending with A0, A1, A2 or A3. The underlying feature is the so called Bus mode configuration of this device. It’s possible to connect up to 4 sensors to one I²C bus. The specific addressing is then done via 4 different variants.
TLE493D-W2B6 A0
TLE493D-W2B6 A1, link to
TLE493D-W2B6 A2, link to
TLE493D-W2B6 A3, link to
Summary of Features
3D magnetic flux density sensing of ±160mT
Programmable flux resolution down to 65µT (typ.)
X-Y angular measurement mode
Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor
Power down mode with 7nA (typ) power consumption
12-bit data resolution for each measurement direction plus 10-bit temperature sensor
Variable update frequencies and power modes (configurable during operation)
Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V
Triggering by external µC possible via I2C protocol
Interrupt signal to indicate a valid measurement to the microcontroller
Benefits
Component reduction due to 3D magnetic measurement principle
Wide application range addressable due to high flexibility
Platform adaptability due to device configurability
Supporting functional safety by means of integrated diagnostics
Very low system power consumption due to Wake Up mode
Disturbance of smaller stray fields are neglectable compared to the high magnetic flux measurement range
Potential Applications
Control elements for infotainment/navigat
ion systems, air conditions, multifunctional steering wheels, seat controls
Top column modules e.g. direction indicator, wiper control
Gear stick position sensing
Applications
Domestic robots
Electric power steering (EPS)
Designers who used this product also designed with
TLE9471ES | OPTIREG™ Lite SBC
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
TLE9261-3BQX V33 | OPTIREG™ Mid-Range+ SBC
BSC155N06ND | N-Channel Power MOSFET
TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO)
TLE9262BQX V33 | OPTIREG™ Mid-Range+ SBC
BSS84P | Small signal/small power MOSFET
CYT2B75CADQ0AZSGS | TRAVEO™ T2G CYT2B7 Series
BTS5010-1EKB | PROFET™ + 12V | automotive smart high-side switch
TLE9261BQX V33 | OPTIREG™ Mid-Range+ SBC
BCR400W | RF Mosfet and Active Bias Controllers
TLE9263-3BQX V33 | OPTIREG™ Mid-Range+ SBC
CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series
CYT2BL5CAAQ0AZSGST | TRAVEO™ T2G CYT2BL Series
IRLML0100TRPBF-1 | N-Channel Power MOSFET
CYT2B95CACQ0AZSGS | TRAVEO™ T2G CYT2B9 Series
BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch
IPD30N03S4L-14 | Automotive MOSFET
TLE9471ES | OPTIREG™ Lite SBC
BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch
TLE9261-3BQX V33 | OPTIREG™ Mid-Range+ SBC
BSC155N06ND | N-Channel Power MOSFET
TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO)
TLE9262BQX V33 | OPTIREG™ Mid-Range+ SBC
BSS84P | Small signal/small power MOSFET
CYT2B75CADQ0AZSGS | TRAVEO™ T2G CYT2B7 Series
1 2 3 4 5
XENSIV™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function
Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct measurement of the x-, y-, and z components of a magnetic field.
Thus the sensor family is ideally suited for the measurement of:
- 3 dimensional movement within a magnetic field
- Linear slide movement
- 360° angle rotation
By combining 3-axis measurement in a small package, with low power consumption, the TLE493D sensors provide a contactless position sensing alternative to applications which traditionally use mechanical or optical solutions. The system size for these applications can be reduced as magnetic threshold stability over temperature provides a highly accurate and more robust solution for those systems.
Infineon’s sensor provides a standard 2-wire digital I2C communication interface, which enables a bi-directional communication between the sensor and microcontroller.
In keeping with the highest quality standards and environmental regulations, the sensor is RoHs compliant, JESD47 or AEC-Q100 qualified and supports system according functional safety standard ISO 26262.
TLE493D-W2B6 is available in 4 different variants ending with A0, A1, A2 or A3. The underlying feature is the so called Bus mode configuration of this device. It’s possible to connect up to 4 sensors to one I²C bus. The specific addressing is then done via 4 different variants.
- TLE493D-W2B6 A0
- TLE493D-W2B6 A1, link to
- TLE493D-W2B6 A2, link to
- TLE493D-W2B6 A3, link to
Summary of Features
- 3D magnetic flux density sensing of ±160mT
- Programmable flux resolution down to 65µT (typ.)
- X-Y angular measurement mode
- Diagnostic measurements to check digital parts, analog parts and Hall probe of the sensor
- Power down mode with 7nA (typ) power consumption
- 12-bit data resolution for each measurement direction plus 10-bit temperature sensor
- Variable update frequencies and power modes (configurable during operation)
- Temperature range Tj=-40 °C…125°C, supply voltage range = 2.8V…3.5V
- Triggering by external µC possible via I2C protocol
- Interrupt signal to indicate a valid measurement to the microcontroller
Benefits
- Component reduction due to 3D magnetic measurement principle
- Wide application range addressable due to high flexibility
- Platform adaptability due to device configurability
- Supporting functional safety by means of integrated diagnostics
- Very low system power consumption due to Wake Up mode
- Disturbance of smaller stray fields are neglectable compared to the high magnetic flux measurement range
Potential Applications
- Control elements for infotainment/navigation systems, air conditions, multifunctional steering wheels, seat controls
- Top column modules e.g. direction indicator, wiper control
- Gear stick position sensing
Applications
- Domestic robots
- Electric power steering (EPS)
Designers who used this product also designed with
- TLE9471ES |
OPTIREG™ Lite SBC
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9261-3BQX V33 |
OPTIREG™ Mid-Range+ SBC
- BSC155N06ND |
N-Channel Power MOSFET
- TLS715B0EJ V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLE9262BQX V33 |
OPTIREG™ Mid-Range+ SBC
- BSS84P |
Small signal/small power MOSFET
- CYT2B75CADQ0AZSGS |
TRAVEO™ T2G CYT2B7 Series
- BTS5010-1EKB |
PROFET™ + 12V | automotive smart high-side switch
- TLE9261BQX V33 |
OPTIREG™ Mid-Range+ SBC
- BCR400W |
RF Mosfet and Active Bias Controllers
- TLE9263-3BQX V33 |
OPTIREG™ Mid-Range+ SBC
- CYT2B74BADQ0AZEGS |
TRAVEO™ T2G CYT2B7 Series
- CYT2BL5CAAQ0AZSGST |
TRAVEO™ T2G CYT2BL Series
- IRLML0100TRPBF-1 |
N-Channel Power MOSFET
- CYT2B95CACQ0AZSGS |
TRAVEO™ T2G CYT2B9 Series
- BTS5200-1ENA |
PROFET™ + 12V | automotive smart high-side switch
- IPD30N03S4L-14 |
Automotive MOSFET
- TLE9471ES |
OPTIREG™ Lite SBC
- BTS7004-1EPP |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9261-3BQX V33 |
OPTIREG™ Mid-Range+ SBC
- BSC155N06ND |
N-Channel Power MOSFET
- TLS715B0EJ V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLE9262BQX V33 |
OPTIREG™ Mid-Range+ SBC
- BSS84P |
Small signal/small power MOSFET
- CYT2B75CADQ0AZSGS |
TRAVEO™ T2G CYT2B7 Series
1
2
3
4
5