Manufacturer: Infineon Technologies
Win Source Part Number: 778011-KP215F1701XTM
Series: Automotive, AEC-Q100
Termination Style: Surface Mount
Operating Temperature Range: -40°C ~ 140°C
Features: Amplified Output, Temperature Compensated
Package: 8-SMD Module
Output Type: Analog Voltage
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: 0.4 V ~ 4.65 V
Accuracy: ±0.333 PSI (±2.3 kPa)
Family Name: KP215F1701
Pressure Type: Absolute
Operating Pressure: 1.45 PSI ~ 16.68 PSI (10 kPa ~ 115 kPa)
Port Style: No Port
Categories: Sensors, Transducers
Introduction Date: June 28, 2010
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
PRESSURE SENSOR, 10-115KPA, SOFL-8; Pressure Type:Absolute; Sensitivity, V/P:40.5mV/kPa; Operating Pressure Min:10kPa; Operating Pressure Max:115kPa; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SOFL; No. of RoHS Compliant: Yes
SENSOR 16.68PSIA 4.65V DSOF8
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 778011-KP215F1701XTMA1 | 17AC7082 | KP215F1701XTMA1 |
| Product Name | Pressure Sensors, Transducers - KP215F1701XTMA1 | Pressure Sensor, 10-115Kpa, Sofl-8; Pressure Type Infineon | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | Surface Mount (SMD) | ||
| Pressure Range | 1.45 to 16.68 psi (1.02 to 11.74 m H2O) |