Infineon Technologies AG Motion Sensor ICs TLE493DW2B6A0HTSA1

Description
Infineon TLE493DW2B6A0HTSA1
Request a Quote Datasheet
Description
Infineon TLE493DW2B6A0HTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 2238561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238561
Motion Sensor ICs 2238561
Infineon TLE493DW2B6A0HTSA1

Infineon TLE493DW2B6A0HTSA1

Supplier's Site
Motion Sensor ICs - 2238562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238562
Motion Sensor ICs 2238562
Infineon TLE493DW2B6A0HTSA1

Infineon TLE493DW2B6A0HTSA1

Supplier's Site
Motion Sensor ICs - 2238562P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238562P
Motion Sensor ICs 2238562P
Infineon TLE493DW2B6A0HTSA1

Infineon TLE493DW2B6A0HTSA1

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336666-TLE493DW2B6A0HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1336666-TLE493DW2B6A0HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1336666-TLE493DW2B6A0HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1336666-TLE493DW2B6A 0HTSA1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Packaging: Reel - TR Features: Programmable Standard Package: 3,000 Mounting: Surface Mount Technology: Hall Effect Output Type: I2C Current - Supply (Max): 0.13µA Axis: X, Y, Z Sensing Range: ±160mT ~ ±230mT Resolution: 12 b Voltage - Supply: 2.8V ~ 3.5V Supplier Device Package: PG-TSOP6-6-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE493DW2B6A0HTSA1-N D,SP001605334,TLE493 DW2B6A0HTSA1DKR,TLE4 93DW2B6A0HTSA1CT,TLE 493DW2B6A0HTSA1TR Base Product Number: TLE493 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1336666-TLE493DW2B6A0HTSA1
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Packaging: Reel - TR
Features: Programmable
Standard Package: 3,000
Mounting: Surface Mount
Technology: Hall Effect
Output Type: I2C
Current - Supply (Max): 0.13µA
Axis: X, Y, Z
Sensing Range: ±160mT ~ ±230mT
Resolution: 12 b
Voltage - Supply: 2.8V ~ 3.5V
Supplier Device Package: PG-TSOP6-6-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE493DW2B6A0HTSA1-ND,SP001605334,TLE493DW2B6A0HTSA1DKR,TLE493DW2B6A0HTSA1CT,TLE493DW2B6A0HTSA1TR
Base Product Number: TLE493
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Linear, Compass (ICs) - TLE493DW2B6A0HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE493DW2B6A0HTSA1
Linear, Compass (ICs) TLE493DW2B6A0HTSA1
SENSOR HALL I2C TSOP-6-6-8

SENSOR HALL I2C TSOP-6-6-8

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE493DW2B6A0HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE493DW2B6A0HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DW2B6A0HTSA1
SENSOR HALL I2C TSOP-6-6-8

SENSOR HALL I2C TSOP-6-6-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 2238561 1336666-TLE493DW2B6A0HTSA1 TLE493DW2B6A0HTSA1 TLE493DW2B6A0HTSA1
Product Name Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Standards and Certifications RoHS RoHS
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49762KHTSA1 - 796973-TLE49762KHTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Packing Method Tape Reel; Reel package
View Details
2 suppliers
SS311PT Hall-effect digital position sensor IC with built-in pull-up resistor, bipolar, SOT-23, pocket tape and reel, 3000 units/reel - SS311PT - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Package / Mounting SOT-23, pocket tape and reel, 3000 units/reel
Input Voltage 2.7 to 7 volts
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 - 1046062-AS5013-IQFT-1000 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); QFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details