Infineon Technologies AG Datasheets for Sensor Chips

Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more

Page: 1 2
Product Name Notes
Double Hall switch with two output pins for industrial applications with a rotating pole wheel Our new XENSIVTM TLI4966G Hall sensor is a double Hall switches with two output...
The TLE5309D is a diverse redundant angle sensor with analog outputs. It combines a Giant Magneto Resistance (GMR) sensor for full 360° angle range with an Anistropic Magneto Resistance (AMR)...
The TLV4906K is a high precision Hall Effect Switch with highly accurate switching thresholds for ambient operating temperatures up to 85°C. The TLV4906K is available in a SMD package PG-SC59-3-5...
The TLV496x-xTA/B Hall sensor family comprises a line of Hall switches for contactless position sensing. The sensors are specially designed to provide an easy-to-use and cost effective solution for position...
XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of...
XENSIV™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of...
XENSIV™ - TLE5014SP16 E0002 iGMR magnetic angle sensor for high speed applications Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of...
XENSIV™ - TLE5014SP16D magnetic angle sensor, easy-to-use, plug and play Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family...
XENSIV™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications Infineon´s TLE5109 product family covers Infineon Technologies AG’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products...
XENSIV™ - TLI493D-A2B6 3D magnetic Hall sensor for any kind of industrial or consumer applications Infineon´s TLI493D-A2B6 is designed for all kinds of sensing applications, especially in the industrial area...
XENSIV™ - TLI493D-W2BW A0 extremely small power-saving 3D magnetic sensor opens up new design options The Infineon XENSIVTM TLI493D-W2BW uses our latest 3D Hall generation and is housed in...
XENSIV™ - TLI493D-W2BW A1 architecture consists of three main functional units - power mode control, sensor unit and I2C interface Since the trend towards miniaturization also affects sensor technology: applications...
XENSIV™ - TLI493D-W2BW A2 magnetic 3D sensor with wake-up function and higher resolution at extremely compact footprint The trend towards miniaturization also affects sensor technology: applications such as mobile phones...
XENSIV™ - TLI493D-W2BW A3 dedicated for extremely space-critical applications such as BLDC commutation in micromotors or control elements Infineon’s TLI493D-W2BW magnetic 3D sensor combines high-accuracy magnetic field measurements with an...
XENSIV™ - TLI4963-1M magnetic switch, easy to use, cost-effective solution for position sensing The Infineon TLI496x-xM is a magnetic Hall switch specially designed for highly accurate applications. The sensor provides...
XENSIV™ - TLI4963-2M magnetic switch for highly accurate industrial or consumer applications TLI496x-xM is an integrated magnetic Hall switch especially designed for highly accurate applications. The sensor provides an easy-to-use...
XENSIV™ - TLI5012B E1000 angle sensor iGMR, economic with SPI compatible interface The Infineon TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved...
XENSIV™ - TLI5590-A6W stray field robust linear TMR sensor enables high-precision length measurements in industrial and consumer applications TLI5590-A6W is a two-channel radiometric gradiometer for high precise length measurement. Qualified...
XENSIV™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power...
XENSIV™ - TLV4968-1TA Hall sensor for contactless position sensing The Infineon TLV496x-xTA/B Hall sensor family comprises a line of Hall switches for contactless position sensing. The sensors are specially designed...
XENSIV™ - TLV4968-1TB Hall switch for contactless position sensing The Infineon TLV496x-xTA/B Hall sensor family comprises a line of Hall switches for contactless position sensing. The sensors are specially designed...
XENSIV(TM) - TLE5501 E0002 TMR-based angle sensor automotive ASIL Trusted Infineon quality Analog TMR sensors for highly accurate position detection. Tunneling Magneto Resistive (TMR) technology is offering high sensing sensitivity...

<< Prev