Manufacturer: Infineon Technologies
Win Source Part Number: 934723-SP4001101XTMA
Series: *
Features: Pressure Sensor
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC TPMS & INERTIA 24DSOSP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 934723-SP4001101XTMA1 | SP4001101XTMA1 |
| Product Name | Pressure Sensors, Transducers - SP4001101XTMA1 | Sensors, Transducers - Pressure Sensors, Transducers |