Win Source Part Number: 1375877-TLE49462LHAL
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package / Case: 3-SSIP, SSO-3-02
Supplier Device Package: PG-SSO-3-2
Base Product Number: TLE49462
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Latch
Polarization: South Pole
Sensing Range: 3.5mT Trip, -3.5mT Release
Test Condition: 25°C
Voltage - Supply: 2.7V ~ 18V
Current - Supply (Max): 6mA
Current - Output (Max): 20mA
Output Type: Open Collector
Product Status: Active
MAGNETIC SWITCH LATCH SSO-3-2
MAGNETIC SWITCH LATCH SSO-3-2
HALL EFFECT SWITCH, 0.002T, SSO-3-2; Hall Effect Type:Latching; Operate Point Typ:0.002T; Release Point Typ:-0.002T; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Sensor Case Style:SSO; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 1375877-TLE49462LHALA1 | TLE49462LHALA1 | TLE49462LHALA1 | 43AC4081 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, 0.002T, Sso-3-2; Hall Effect Type Infineon |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Compensated | Compensated | |||
| Package / Mounting | 3-SSIP, SSO-3-02 | Through Hole | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |