Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905LE6433HAXA1 TLE4905LE6433HAXA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 101314-TLE4905LE6433 HAXA1 Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 18mT Trip, 5mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Unipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 101314-TLE4905LE6433 HAXA1 Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 18mT Trip, 5mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Unipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905LE6433HAXA1 - 101314-TLE4905LE6433HAXA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905LE6433HAXA1
101314-TLE4905LE6433HAXA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905LE6433HAXA1 101314-TLE4905LE6433HAXA1
Manufacturer: Infineon Technologies Win Source Part Number: 101314-TLE4905LE6433 HAXA1 Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 18mT Trip, 5mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Unipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101314-TLE4905LE6433HAXA1
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 100mA
Sensing Range: 18mT Trip, 5mT Release
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-SSO-3-2
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4905LE6433HAXA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4905LE6433HAXA1
MAGNETIC SWITCH UNIPOLAR SSO-3-2

MAGNETIC SWITCH UNIPOLAR SSO-3-2

Supplier's Site
Switches (Solid State) - TLE4905LE6433HAXA1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4905LE6433HAXA1
Switches (Solid State) TLE4905LE6433HAXA1
MAGNETIC SWITCH UNIPOLAR SSO-3-2

MAGNETIC SWITCH UNIPOLAR SSO-3-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 101314-TLE4905LE6433HAXA1 TLE4905LE6433HAXA1 TLE4905LE6433HAXA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905LE6433HAXA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting P-SSO-3-2 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Sensors, Transducers -Magnetic Sensors- Switches (Solid State) -  - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details