Win Source Part Number: 960070-DPS368XTSA1
Category: Sensors, Transducers>Pressure
Termination Style: SMD (SMT) Tab
Features: Temperature Compensated
Package: Tape & Reel
Applications: Board Mount
Standard Package: 2,500
Output Type: I2C, SPI
Output: 24 b
Accuracy: ±0.5°C
Pressure Type: Vented Gauge
Operating Pressure: 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa)
Port Style: No Port
Maximum Pressure: 145PSI (999.74kPa)
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-VFLGA
Supplier Device Package: PG-VLGA-8-1
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DPS368XTSA1DPS368;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Infineon Technologies
Other Names: DPS368XTSA1TR,DPS368
Base Product Number: DPS368
SENSOR 17.4PSIG 24BIT 8VLGA
PRESSURE SENSOR, 120KPA, -40 TO 85DEG C; Pressure Type:Barometric; Sensitivity, V/P:500mV/kPa; Operating Pressure Min:30kPa; Operating Pressure Max:120kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:VLGA; No.RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 960070-DPS368XTSA1 | DPS368XTSA1 | 09AH9127 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 120Kpa, -40 To 85Deg C; Pressure Type Infineon |
| Compensated | Compensated | ||
| Pressure Type | Gauge; Vented Gauge | ||
| Package / Mounting | Surface Mount (SMD); 8-VFLGA |