Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946KHTSA1 TLE4946KHTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796971-TLE4946KHTSA1 Series: TLE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 18 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 19mT Trip, -19mT Release Family Name: TLE4946K Categories: Sensors, Transducers Manufacturer Package: SC-59 Current - Output (Maximum): 20mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): AH174-W A; AH174-WA-A; AH174-WA-B; ATS173W; Introduction Date: September 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796971-TLE4946KHTSA1 Series: TLE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 18 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 19mT Trip, -19mT Release Family Name: TLE4946K Categories: Sensors, Transducers Manufacturer Package: SC-59 Current - Output (Maximum): 20mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): AH174-W A; AH174-WA-A; AH174-WA-B; ATS173W; Introduction Date: September 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946KHTSA1 - 796971-TLE4946KHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946KHTSA1
796971-TLE4946KHTSA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946KHTSA1 796971-TLE4946KHTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 796971-TLE4946KHTSA1 Series: TLE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 18 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 19mT Trip, -19mT Release Family Name: TLE4946K Categories: Sensors, Transducers Manufacturer Package: SC-59 Current - Output (Maximum): 20mA Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): AH174-W A; AH174-WA-A; AH174-WA-B; ATS173W; Introduction Date: September 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796971-TLE4946KHTSA1
Series: TLE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Temperature Compensated
Package: TO-236-3, SC-59, SOT-23-3
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 2.7 V ~ 18 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 19mT Trip, -19mT Release
Family Name: TLE4946K
Categories: Sensors, Transducers
Manufacturer Package: SC-59
Current - Output (Maximum): 20mA
Maximum Supply Current: 6mA
Alternative Parts (Cross-Reference): AH174-W A; AH174-WA-A; AH174-WA-B; ATS173W;
Introduction Date: September 06, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4946KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4946KHTSA1
MAGNETIC SWITCH LATCH SC59

MAGNETIC SWITCH LATCH SC59

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 796971-TLE4946KHTSA1 TLE4946KHTSA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946KHTSA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322EUA-T - 858834-A1322EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-7M-S2 - TLE49604-7M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method Tape Reel
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details