Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A0 TLE493D-P3B6 A0

Description
XENSIV™ TLE493D-P3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall portfolio with sensors that offer a wider supply voltage range, full ISO26262 compliance and improved drift values. The TLE493D-P3B6 variant targets all automotive, consumer and industrial applications that demand extended precision. TLE493D-P3B6 A1, link to TLE493D-P3B6 A2, link to TLE493D-P3B6 A3, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Extended precision Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available
Request a Quote
Description
XENSIV™ TLE493D-P3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall portfolio with sensors that offer a wider supply voltage range, full ISO26262 compliance and improved drift values. The TLE493D-P3B6 variant targets all automotive, consumer and industrial applications that demand extended precision. TLE493D-P3B6 A1, link to TLE493D-P3B6 A2, link to TLE493D-P3B6 A3, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Extended precision Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TLE493D-P3B6 is a 3D Hall sensor with an I⁲C interface and Wake Up function, designed for automotive applications requiring precise magnetic field measurement in three orthogonal axes. The device supports supply voltages of 3.3 V and 5 V, operates over a temperature range of -40°C to 125°C, and measures magnetic fields up to ±160 mT. It includes integrated temperature sensing, supports 1 MHz I⁲C communication, and is qualified to AEC-Q100 with ISO 26262 SEooC compliance up to ASIL B. The sensor is available in multiple I⁲C address variants, including the A0 configuration, and features a compact package suitable for space-constrained systems.

Datasheet Summary
Powered by GS/AI

TLE493D-P3B6 is a 3D Hall sensor with an I⁲C interface and Wake Up function, designed for automotive applications requiring precise magnetic field measurement in three orthogonal axes. The device supports supply voltages of 3.3 V and 5 V, operates over a temperature range of -40°C to 125°C, and measures magnetic fields up to ±160 mT. It includes integrated temperature sensing, supports 1 MHz I⁲C communication, and is qualified to AEC-Q100 with ISO 26262 SEooC compliance up to ASIL B. The sensor is available in multiple I⁲C address variants, including the A0 configuration, and features a compact package suitable for space-constrained systems.

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A0 - TLE493D-P3B6 A0 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A0
TLE493D-P3B6 A0
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A0 TLE493D-P3B6 A0
XENSIV™ TLE493D-P3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall portfolio with sensors that offer a wider supply voltage range, full ISO26262 compliance and improved drift values. The TLE493D-P3B6 variant targets all automotive, consumer and industrial applications that demand extended precision. TLE493D-P3B6 A1, link to TLE493D-P3B6 A2, link to TLE493D-P3B6 A3, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Extended precision Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available

XENSIV™ TLE493D-P3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall portfolio with sensors that offer a wider supply voltage range, full ISO26262 compliance and improved drift values. The TLE493D-P3B6 variant targets all automotive, consumer and industrial applications that demand extended precision.

  • TLE493D-P3B6 A1, link to
  • TLE493D-P3B6 A2, link to
  • TLE493D-P3B6 A3, link to

Summary of Features

  • Best accuracy package-size fit
  • Supply voltage 3.3 V and 5 V
  • ISO 26262 compliant (ASIL B)
  • Magnetic field range selectable
  • Extended precision
  • Wake-up feature
  • Integrated temperature measurement
  • Operating temperature -40°C to 150°C
  • I2C interface
  • available with different I2C addresses

Benefits

  • Broad application range
  • Small PCB footprint
  • Wide supply voltage range (2.8…5.5V)
  • Enables cost efficient magnetic design
  • Functional safety support
  • Low power consumption
  • Demo-boards, code examples available
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE493D-P3B6 A0
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A0
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Switch, Unipolar, 3Pin Rohs Compliant Infineon - 25AK1419 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 32 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details