Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-1L TLE4946-1L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052261-TLE4946-1L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 19mT Trip, -19mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSO-3-2 Purpose: Latch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052261-TLE4946-1L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 19mT Trip, -19mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSO-3-2 Purpose: Latch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-1L - 052261-TLE4946-1L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-1L
052261-TLE4946-1L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-1L 052261-TLE4946-1L
Manufacturer: Infineon Technologies Win Source Part Number: 052261-TLE4946-1L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 19mT Trip, -19mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSO-3-2 Purpose: Latch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052261-TLE4946-1L
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 20mA
Sensing Range: 19mT Trip, -19mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSO-3-2
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 18 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 052261-TLE4946-1L
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-1L
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1180ELHLT-T - 908841-A1180ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375875-TLE493DP2B6A0HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details