Manufacturer: Infineon Technologies
Category: Sensors, Transducers -Magnetic Sensors- Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) 、Cut Tape (CT)
Operating Temperature: -40°C ~ 170°C (TJ)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
MAG SWITCH UNIPOLAR SOT23-3
MAG SWITCH UNIPOLAR SOT23-3
HALL EFFECT SWITCH, 35G, 0.025A, SOT23-3; Hall Effect Type:Unipolar; Operate Point Typ:35G; Release Point Typ:25G; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | TLE49646MXTSA1 | TLE49646MXTSA1 | 17AC7189 | |
| Product Name | Sensors, Transducers -Magnetic Sensors- Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Hall Effect Switch, 35G, 0.025A, Sot23-3; Hall Effect Type Infineon |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | Surface Mount | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |