Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1200 TLE5009A16D E1200

Description
XENSIV™ - TLE5009A16D E1200 magnetic angle sensor for automotive ASIL with analog output Infineon´s TLE5009A16D is a XENSIVTM angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine components with Giant Magneto Resistive (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0° to 360°. The differential GMR bridge signals are independent of the magnetic field strength, and the output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. The TLE5009A16D is a dual die sensor for safety applications that require redundancy. The two dies are supplied independently by separate supply and ground pins. This magnetic sensor offers 3.3V, dual die GMR technology and is without TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing
Request a Quote Datasheet
Description
XENSIV™ - TLE5009A16D E1200 magnetic angle sensor for automotive ASIL with analog output Infineon´s TLE5009A16D is a XENSIVTM angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine components with Giant Magneto Resistive (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0° to 360°. The differential GMR bridge signals are independent of the magnetic field strength, and the output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. The TLE5009A16D is a dual die sensor for safety applications that require redundancy. The two dies are supplied independently by separate supply and ground pins. This magnetic sensor offers 3.3V, dual die GMR technology and is without TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1200 - TLE5009A16D E1200 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1200
TLE5009A16D E1200
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1200 TLE5009A16D E1200
XENSIV™ - TLE5009A16D E1200 magnetic angle sensor for automotive ASIL with analog output Infineon´s TLE5009A16D is a XENSIVTM angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine components with Giant Magneto Resistive (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0° to 360°. The differential GMR bridge signals are independent of the magnetic field strength, and the output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. The TLE5009A16D is a dual die sensor for safety applications that require redundancy. The two dies are supplied independently by separate supply and ground pins. This magnetic sensor offers 3.3V, dual die GMR technology and is without TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing

XENSIV™ - TLE5009A16D E1200 magnetic angle sensor for automotive ASIL with analog output

Infineon´s TLE5009A16D is a XENSIVTM angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine components with Giant Magneto Resistive (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0° to 360°.

The differential GMR bridge signals are independent of the magnetic field strength, and the output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference.

The TLE5009A16D is a dual die sensor for safety applications that require redundancy. The two dies are supplied independently by separate supply and ground pins.

This magnetic sensor offers 3.3V, dual die GMR technology and is without TCO (Temperature Compensation Offset).

The following derivatives of the TLE5x09A16(D) sensor family are available:

  • Single die GMR: TLE5009A16
  • Dual die GMR: TLE5009A16D
  • Single die AMR: TLE5109A16
  • Dual die AMR: TLE5109A16D
  • Dual die AMR (bottom) / GMR (top): TLE5309D

Functional Safety

Safety Manual and Safety Analysis Summary Report available on request.


Summary of Features

  • Single and dual die sensor with AMR or GMR technology
  • Separate supply pins for top and bottom sensor
  • Low current consumption and quick start up
  • 180°(AMR) and 360°(GMR) contactless angle measurement
  • Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage
  • Immune to airgap variations due to MR based sensing principle
  • Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature)
  • Pre-amplified output signals for differential or single-ended applications
  • Diverse redundance combination of GMR sensor and AMR sensor in one package possible
  • High accuracy typically 0.1° overall angle error for AMR sensor

Potential Applications

  • BLDC motors
  • Pedals and rotary switches
  • Steering angle sensing
  • Valve or flap position sensing
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5009A16D E1200
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1200
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Motion Sensor ICs - 2581713 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998C3CHAMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Bulk; Tape Reel; Bulk,Tape & Box (TB)
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers