Win Source Part Number: 966070-KP229F3519XTM
Category: Sensors, Transducers>Pressure
Series: Automotive, AEC-Q100
Termination Style: SMD (SMT) Tab
Features: Amplified Output, Temperature Compensated
Package: Tape & Reel
Applications: Board Mount
Standard Package: 1,500
Output Type: Analog Voltage
Output: 0.5 V ~ 4.55 V
Accuracy: ±0.580PSI (±4kPa)
Pressure Type: Absolute
Operating Pressure: 7.25PSI ~ 58.02PSI (50kPa ~ 400kPa)
Port Style: No Port
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SMD Module
Supplier Device Package: PG-DSOF-8-162
Temperature Range - Operating: -40°C ~ 140°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP002428758,KP229F35
Base Product Number: KP229F3519
SENSOR 58.02PSIA 4.55V DSOF8
PRESSURE SENSOR, 400KPA, -40 TO 140DEG C; Pressure Type:Absolute; Sensitivity, V/P:11.6mV/kPa; Operating Pressure Min:50kPa; Operating Pressure Max:400kPa; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins; RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 966070-KP229F3519XTMA1 | KP229F3519XTMA1 | 99AC0319 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 400Kpa, -40 To 140Deg C; Pressure Type Infineon |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | Surface Mount (SMD); 8-SMD Module | ||
| Pressure Range | 7.25 to 58.02 psi (5.1 to 40.83 m H2O) |