Win Source Part Number: 1375889-TLE49644MXTS
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 170°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23-3-15
Base Product Number: TLE49644
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 13.5mT Trip, 5.4mT Release
Test Condition: 25°C
Voltage - Supply: 3V ~ 32V
Current - Supply (Max): 2.5mA
Current - Output (Max): 25mA
Output Type: Open Drain
MAGNETIC SWITCH UNIPOLAR SOT23-3
MAGNETIC SWITCH UNIPOLAR SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375889-TLE49644MXTSA1 | TLE49644MXTSA1 | TLE49644MXTSA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | Surface Mount |