Manufacturer: Infineon Technologies
Win Source Part Number: 899885-TLE4928C
Series: TLE
Features: Digital Switch Special Purpose - Hall Effect SSO-3
Package: Tape & Box (TB)
Package: 3-SIP, SSO-3-09
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: SSO-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP000208582, SP000269349
MAGNETIC SWITCH SPEC PURP SSO-3
MAGNETIC SWITCH SPEC PURP SSO-3
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 899885-TLE4928C | TLE4928C | TLE4928C |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4928C | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |