Infineon Technologies AG Pressure Sensors, Transducers - KP124 KP124

Description
Manufacturer: Infineon Technologies Win Source Part Number: 040947-KP124 Termination Style: Surface Mount Features: Amplified Output, Temperature Compensated Output Type: Analog Voltage Output: 0.2 V to 4.7 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.18 PSI to 16.68 PSI (15 kPa to 115 kPa) Port Style: No Port Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 040947-KP124 Termination Style: Surface Mount Features: Amplified Output, Temperature Compensated Output Type: Analog Voltage Output: 0.2 V to 4.7 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.18 PSI to 16.68 PSI (15 kPa to 115 kPa) Port Style: No Port Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - KP124 - 040947-KP124 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - KP124
040947-KP124
Pressure Sensors, Transducers - KP124 040947-KP124
Manufacturer: Infineon Technologies Win Source Part Number: 040947-KP124 Termination Style: Surface Mount Features: Amplified Output, Temperature Compensated Output Type: Analog Voltage Output: 0.2 V to 4.7 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.18 PSI to 16.68 PSI (15 kPa to 115 kPa) Port Style: No Port Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 040947-KP124
Termination Style: Surface Mount
Features: Amplified Output, Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±1.5%
Pressure Type: Absolute
Operating Pressure: 2.18 PSI to 16.68 PSI (15 kPa to 115 kPa)
Port Style: No Port
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
KP124
Sensors, Transducers - Pressure Sensors, Transducers KP124
SENSOR 16.68PSIA 4.7V

SENSOR 16.68PSIA 4.7V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 040947-KP124 KP124
Product Name Pressure Sensors, Transducers - KP124 Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting D4
View Details
Fully Compensated  Analog Ultra-Low Pressure Sensor - LP Series 1410 - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details