Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49421CBAMA1 TLE49421CBAMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 120482-TLE49421CBAMA 1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: P-SSO-2-2 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 120482-TLE49421CBAMA 1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: P-SSO-2-2 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49421CBAMA1 - 120482-TLE49421CBAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49421CBAMA1
120482-TLE49421CBAMA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49421CBAMA1 120482-TLE49421CBAMA1
Manufacturer: Infineon Technologies Win Source Part Number: 120482-TLE49421CBAMA 1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Current - Supply (Max): 16.8mA Categories: Sensors, Transducers Status: Active Case / Package: P-SSO-2-2 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 120482-TLE49421CBAMA1
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Current Source
Current - Supply (Max): 16.8mA
Categories: Sensors, Transducers
Status: Active
Case / Package: P-SSO-2-2
Purpose: Special Purpose
Supply Voltage - Operating: 4.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49421CBAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49421CBAMA1
MAG SWITCH SPEC PURP SSO-2-2

MAG SWITCH SPEC PURP SSO-2-2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 120482-TLE49421CBAMA1 TLE49421CBAMA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49421CBAMA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data