The TLE49604-1M-S2 is an ASIL B compliant magnetic switch in a SOT23-3 package, designed for automotive applications with AEC-Q100 Grade 0 qualification. It senses magnetic fields orthogonal to the PCB in the Z-direction and features an open-drain output with built-in diagnostics for functional safety. The device operates with an open-point magnetic threshold of 8.6 to 26.4 mT and a release point of 5.7 to 18.7 mT across the temperature range from -40°C to 170°C, with hysteresis ranging from 2.7 to 8.2 mT. It includes overcurrent and overtemperature protection, reverse battery protection down to -18 V, and load dump tolerance up to 42 V. ESD robustness is rated at ±4 kV.
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction.
Summary of Features
| Infineon Technologies AG | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | TLE49604-1M-S2 |
| Product Name | Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-1M-S2 |
| Sensor Type | Magnetic |