Manufacturer: Infineon Technologies
Win Source Part Number: 1108692-TLE4941-1C-H
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Current Source
Current - Supply (Max): 16.8mA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Case / Package: P-SSO-2-2
Purpose: Special Purpose
Supply Voltage - Operating: 4.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
MAG SWITCH SPEC PURP SSO-2-2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1108692-TLE4941-1C-HT | TLE4941-1C-HT |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941-1C-HT | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |