Win Source Part Number: 979435-KP256XTMA1
Category: Sensors, Transducers>Pressure
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Board Mount
Standard Package: 1,500
Package / Case: 8-SMD Module
Supplier Device Package: PG-DSOF-8-16
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000773952
Base Product Number: IP256
Product Status: Obsolete
SENSOR BAROMETRIC DSOF8
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 979435-KP256XTMA1 | KP256XTMA1 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | Surface Mount (SMD); 8-SMD Module |