Infineon TLE5012BE5000XUMA1 Inclinometer
Infineon TLE5012BE5000XUMA1 Inclinometer
Infineon TLE5012BE5000XUMA1 Inclinometer
GMR ANGLE SENSOR, 5.5V, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Sensor Case Style:SOIC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 2238590 | 60AC3884 |
| Product Name | Motion Sensor ICs | Gmr Angle Sensor, 5.5V, Soic-8; Magnetoresistive Sensor Technology Infineon |
| Standards and Certifications | RoHS | RoHS |