Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE4929CXAFM28HAMA1

Description
Win Source Part Number: 1345342-TLE4929CXAFM 28HAMA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 13.4mA Current - Output (Max): 15mA Axis: Single Sensing Range: ±120mT Resolution: 16 b Voltage - Supply: 4V ~ 16V Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: PG-SSO-3-52 Temperature Range - Operating: -40°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE4929
Request a Quote Datasheet
Description
Win Source Part Number: 1345342-TLE4929CXAFM 28HAMA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 13.4mA Current - Output (Max): 15mA Axis: Single Sensing Range: ±120mT Resolution: 16 b Voltage - Supply: 4V ~ 16V Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: PG-SSO-3-52 Temperature Range - Operating: -40°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE4929
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1345342-TLE4929CXAFM28HAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1345342-TLE4929CXAFM28HAMA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1345342-TLE4929CXAFM28HAMA1
Win Source Part Number: 1345342-TLE4929CXAFM 28HAMA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Package: Cut Tape (CT) Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 13.4mA Current - Output (Max): 15mA Axis: Single Sensing Range: ±120mT Resolution: 16 b Voltage - Supply: 4V ~ 16V Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: PG-SSO-3-52 Temperature Range - Operating: -40°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE4929

Win Source Part Number: 1345342-TLE4929CXAFM28HAMA1
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Series: Automotive, AEC-Q100
Package: Cut Tape (CT) Tape & Box (TB)
Standard Package: 1,500
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 13.4mA
Current - Output (Max): 15mA
Axis: Single
Sensing Range: ±120mT
Resolution: 16 b
Voltage - Supply: 4V ~ 16V
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Supplier Device Package: PG-SSO-3-52
Temperature Range - Operating: -40°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE4929

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4929CXAFM28HAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4929CXAFM28HAMA1
SENSOR HALL EFFECT ANALOG SO-3

SENSOR HALL EFFECT ANALOG SO-3

Supplier's Site
Linear, Compass (ICs) - TLE4929CXAFM28HAMA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE4929CXAFM28HAMA1
Linear, Compass (ICs) TLE4929CXAFM28HAMA1
SENSOR HALL EFFECT ANALOG SO-3

SENSOR HALL EFFECT ANALOG SO-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1345342-TLE4929CXAFM28HAMA1 TLE4929CXAFM28HAMA1 TLE4929CXAFM28HAMA1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347131-A1245LUA-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
View Details
SS41 Hall-effect digital position sensor IC, bipolar, flat TO-92-style package, straight long leads, 1000 units/bag - SS41-L - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Automobile; Industrial; Medical
Package / Mounting Flat TO-92-style, straight long leads, bulk pack, 1000 units/bag
View Details
2 suppliers