Win Source Part Number: 1375891-TLE4941PLUSC
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: TLE
Package / Case: 2-SIP, SSO-2-53
Supplier Device Package: PG-SSO-2-53
Base Product Number: TLE4941
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Special Purpose
Polarization: North Pole, South Pole
Voltage - Supply: 4.5V ~ 20V
Current - Supply (Max): 16.8mA
Output Type: Current Source
Product Status: Active
MAG SWITCH SPEC PURP SSO-2-53
MAG SWITCH SPEC PURP SSO-2-53
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375891-TLE4941PLUSCXAMA1 | TLE4941PLUSCXAMA1 | TLE4941PLUSCXAMA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |